Anatech Electronics, Inc. 920 MHz Cavity Band Pass Filter AE920B11902

Description
920 MHz Cavity Band Pass Filter
Request a Quote
Description
920 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz Cavity Band Pass Filter - AE920B11902 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz Cavity Band Pass Filter
AE920B11902
920 MHz Cavity Band Pass Filter AE920B11902
920 MHz Cavity Band Pass Filter

920 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920B11902
Product Name 920 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 920 MHz
Bandwidth 2000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details