Anatech Electronics, Inc. 915 MHz Cavity Bandpass Filter AE915B6736

Description
915 MHz Cavity Bandpass Filter
Request a Quote
Description
915 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Bandpass Filter - AE915B6736 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Bandpass Filter
AE915B6736
915 MHz Cavity Bandpass Filter AE915B6736
915 MHz Cavity Bandpass Filter

915 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915B6736
Product Name 915 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 20000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details