Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter AE915B11901

Description
915 MHz Cavity Band Pass Filter
Request a Quote
Description
915 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter - AE915B11901 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter
AE915B11901
915 MHz Cavity Band Pass Filter AE915B11901
915 MHz Cavity Band Pass Filter

915 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915B11901
Product Name 915 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 2000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details