Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter for Outdoor AE915B11738

Description
915 MHz Cavity Band Pass Filter for Outdoor
Request a Quote
Description
915 MHz Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter for Outdoor - AE915B11738 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter for Outdoor
AE915B11738
915 MHz Cavity Band Pass Filter for Outdoor AE915B11738
915 MHz Cavity Band Pass Filter for Outdoor

915 MHz Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915B11738
Product Name 915 MHz Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 915 MHz
Bandwidth 26000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details