Anatech Electronics, Inc. 9120 MHz Cavity Bandpass Filter AE9120B12093

Description
9120 MHz Cavity Bandpass Filter
Request a Quote
Description
9120 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9120 MHz Cavity Bandpass Filter - AE9120B12093 - Anatech Electronics, Inc.
Garfield, NJ, United States
9120 MHz Cavity Bandpass Filter
AE9120B12093
9120 MHz Cavity Bandpass Filter AE9120B12093
9120 MHz Cavity Bandpass Filter

9120 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9120B12093
Product Name 9120 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9120 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details