Anatech Electronics, Inc. 9100 MHz Cavity Band Pass Filter AE9100B9470

Description
9100 MHz Cavity Band Pass Filter
Request a Quote
Description
9100 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9100 MHz Cavity Band Pass Filter - AE9100B9470 - Anatech Electronics, Inc.
Garfield, NJ, United States
9100 MHz Cavity Band Pass Filter
AE9100B9470
9100 MHz Cavity Band Pass Filter AE9100B9470
9100 MHz Cavity Band Pass Filter

9100 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9100B9470
Product Name 9100 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9100 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details