Anatech Electronics, Inc. 9100 MHz Cavity Bandpass Filter AE9100B12034

Description
9100 MHz Cavity Bandpass Filter
Request a Quote
Description
9100 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9100 MHz Cavity Bandpass Filter - AE9100B12034 - Anatech Electronics, Inc.
Garfield, NJ, United States
9100 MHz Cavity Bandpass Filter
AE9100B12034
9100 MHz Cavity Bandpass Filter AE9100B12034
9100 MHz Cavity Bandpass Filter

9100 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9100B12034
Product Name 9100 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9100 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details