Anatech Electronics, Inc. 908 MHz Cavity Band Pass Filter AE908B11900

Description
908 MHz Cavity Band Pass Filter
Request a Quote
Description
908 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
908 MHz Cavity Band Pass Filter - AE908B11900 - Anatech Electronics, Inc.
Garfield, NJ, United States
908 MHz Cavity Band Pass Filter
AE908B11900
908 MHz Cavity Band Pass Filter AE908B11900
908 MHz Cavity Band Pass Filter

908 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE908B11900
Product Name 908 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 908 MHz
Bandwidth 2000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details