Anatech Electronics, Inc. 902 MHz Cavity Band Pass Filter AE902B1374

Description
902 MHz Cavity Band Pass Filter
Request a Quote
Description
902 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 MHz Cavity Band Pass Filter - AE902B1374 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 MHz Cavity Band Pass Filter
AE902B1374
902 MHz Cavity Band Pass Filter AE902B1374
902 MHz Cavity Band Pass Filter

902 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE902B1374
Product Name 902 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 902 MHz
Bandwidth 25000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details