Anatech Electronics, Inc. 9020 MHz Cavity Bandpass Filter AE9020B12082

Description
9020 MHz Cavity Bandpass Filter
Request a Quote
Description
9020 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9020 MHz Cavity Bandpass Filter - AE9020B12082 - Anatech Electronics, Inc.
Garfield, NJ, United States
9020 MHz Cavity Bandpass Filter
AE9020B12082
9020 MHz Cavity Bandpass Filter AE9020B12082
9020 MHz Cavity Bandpass Filter

9020 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9020B12082
Product Name 9020 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9020 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details