Anatech Electronics, Inc. 900 MHz LC Band Pass Filter AE900B5598

Description
900 MHz LC Band Pass Filter
Request a Quote
Description
900 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz LC Band Pass Filter - AE900B5598 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz LC Band Pass Filter
AE900B5598
900 MHz LC Band Pass Filter AE900B5598
900 MHz LC Band Pass Filter

900 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE900B5598
Product Name 900 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 900 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details