Anatech Electronics, Inc. 900 MHz Cavity Band Pass Filter AE900B1375

Description
900 MHz Cavity Band Pass Filter
Request a Quote
Description
900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cavity Band Pass Filter - AE900B1375 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cavity Band Pass Filter
AE900B1375
900 MHz Cavity Band Pass Filter AE900B1375
900 MHz Cavity Band Pass Filter

900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE900B1375
Product Name 900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 900 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details