Anatech Electronics, Inc.
900 MHz Band Pass Filter
AE900B11802
Description
900 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
900 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE900B11802 |
|
Product Name
|
900 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
11000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
12000 kHz
View Details