Anatech Electronics, Inc. 90.51 MHz LC Band Pass Filter AE90.51B5453

Description
90.51 MHz LC Band Pass Filter
Request a Quote
Description
90.51 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90.51 MHz LC Band Pass Filter - AE90.51B5453 - Anatech Electronics, Inc.
Garfield, NJ, United States
90.51 MHz LC Band Pass Filter
AE90.51B5453
90.51 MHz LC Band Pass Filter AE90.51B5453
90.51 MHz LC Band Pass Filter

90.51 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE90.51B5453
Product Name 90.51 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 90.51 MHz
Bandwidth 31600 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details