Anatech Electronics, Inc. 9.791 MHz LC Bandpass Filter AE9.791B6650

Description
9.791 MHz LC Bandpass Filter
Request a Quote
Description
9.791 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9.791 MHz LC Bandpass Filter - AE9.791B6650 - Anatech Electronics, Inc.
Garfield, NJ, United States
9.791 MHz LC Bandpass Filter
AE9.791B6650
9.791 MHz LC Bandpass Filter AE9.791B6650
9.791 MHz LC Bandpass Filter

9.791 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9.791B6650
Product Name 9.791 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 9.79 MHz
Bandwidth 400 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details