Anatech Electronics, Inc. 8 MHz LC Band Pass Filter AE8B5710

Description
8 MHz LC Band Pass Filter
Request a Quote
Description
8 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 MHz LC Band Pass Filter - AE8B5710 - Anatech Electronics, Inc.
Garfield, NJ, United States
8 MHz LC Band Pass Filter
AE8B5710
8 MHz LC Band Pass Filter AE8B5710
8 MHz LC Band Pass Filter

8 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8B5710
Product Name 8 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 8 MHz
Bandwidth 150 to 300 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details