Anatech Electronics, Inc. 881 MHz Cavity Bandpass Filter for Outdoor AE881B12184-O

Description
881 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
881 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz Cavity Bandpass Filter for Outdoor - AE881B12184-O - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz Cavity Bandpass Filter for Outdoor
AE881B12184-O
881 MHz Cavity Bandpass Filter for Outdoor AE881B12184-O
881 MHz Cavity Bandpass Filter for Outdoor

881 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE881B12184-O
Product Name 881 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 881 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details