Anatech Electronics, Inc. 8770 MHz Cavity Bandpass Filter AE8770B8641

Description
8770 MHz Cavity Bandpass Filter
Request a Quote
Description
8770 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8770 MHz Cavity Bandpass Filter - AE8770B8641 - Anatech Electronics, Inc.
Garfield, NJ, United States
8770 MHz Cavity Bandpass Filter
AE8770B8641
8770 MHz Cavity Bandpass Filter AE8770B8641
8770 MHz Cavity Bandpass Filter

8770 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8770B8641
Product Name 8770 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8770 MHz
Bandwidth 4.00E6 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details