Anatech Electronics, Inc. 864.5 MHz Cavity Band Pass Filter AE864B11706

Description
864.5 MHz Cavity Band Pass Filter
Request a Quote
Description
864.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
864.5 MHz Cavity Band Pass Filter - AE864B11706 - Anatech Electronics, Inc.
Garfield, NJ, United States
864.5 MHz Cavity Band Pass Filter
AE864B11706
864.5 MHz Cavity Band Pass Filter AE864B11706
864.5 MHz Cavity Band Pass Filter

864.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE864B11706
Product Name 864.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 864 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details