Anatech Electronics, Inc. 856 MHz Cavity Bandpass Filter AE856B12025

Description
856 MHz Cavity Bandpass Filter
Request a Quote
Description
856 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
856 MHz Cavity Bandpass Filter - AE856B12025 - Anatech Electronics, Inc.
Garfield, NJ, United States
856 MHz Cavity Bandpass Filter
AE856B12025
856 MHz Cavity Bandpass Filter AE856B12025
856 MHz Cavity Bandpass Filter

856 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE856B12025
Product Name 856 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 856 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details