Anatech Electronics, Inc. 8500 MHz Cavity Bandpass Filter AE8500B12069

Description
8500 MHz Cavity Bandpass Filter
Request a Quote
Description
8500 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Cavity Bandpass Filter - AE8500B12069 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Cavity Bandpass Filter
AE8500B12069
8500 MHz Cavity Bandpass Filter AE8500B12069
8500 MHz Cavity Bandpass Filter

8500 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8500B12069
Product Name 8500 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8500 MHz
Bandwidth 1.40E6 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details