Anatech Electronics, Inc. 847 MHz Cavity Bandpass Filter AE847B11457

Description
847 MHz Cavity Bandpass Filter
Request a Quote
Description
847 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
847 MHz Cavity Bandpass Filter - AE847B11457 - Anatech Electronics, Inc.
Garfield, NJ, United States
847 MHz Cavity Bandpass Filter
AE847B11457
847 MHz Cavity Bandpass Filter AE847B11457
847 MHz Cavity Bandpass Filter

847 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE847B11457
Product Name 847 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 847 MHz
Bandwidth 30000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details