Anatech Electronics, Inc. 847 MHz Cavity Band Pass Filter AE847B11264

Description
847 MHz Cavity Band Pass Filter
Request a Quote
Description
847 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
847 MHz Cavity Band Pass Filter - AE847B11264 - Anatech Electronics, Inc.
Garfield, NJ, United States
847 MHz Cavity Band Pass Filter
AE847B11264
847 MHz Cavity Band Pass Filter AE847B11264
847 MHz Cavity Band Pass Filter

847 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE847B11264
Product Name 847 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 847 MHz
Bandwidth 30000 kHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details