Anatech Electronics, Inc. 832 MHz Cavity Band Pass Filter AE832B10729

Description
832 MHz Cavity Band Pass Filter
Request a Quote
Description
832 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
832 MHz Cavity Band Pass Filter - AE832B10729 - Anatech Electronics, Inc.
Garfield, NJ, United States
832 MHz Cavity Band Pass Filter
AE832B10729
832 MHz Cavity Band Pass Filter AE832B10729
832 MHz Cavity Band Pass Filter

832 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE832B10729
Product Name 832 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 832 MHz
Bandwidth 3840 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details