Anatech Electronics, Inc. 814 MHz Cavity Bandpass Filter AE814B12005

Description
814 MHz Cavity Bandpass Filter
Request a Quote
Description
814 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
814 MHz Cavity Bandpass Filter - AE814B12005 - Anatech Electronics, Inc.
Garfield, NJ, United States
814 MHz Cavity Bandpass Filter
AE814B12005
814 MHz Cavity Bandpass Filter AE814B12005
814 MHz Cavity Bandpass Filter

814 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE814B12005
Product Name 814 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 814 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details