Anatech Electronics, Inc. 80 MHz LC Band Pass Filter AE80B10288

Description
80 MHz LC Band Pass Filter
Request a Quote
Description
80 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80 MHz LC Band Pass Filter - AE80B10288 - Anatech Electronics, Inc.
Garfield, NJ, United States
80 MHz LC Band Pass Filter
AE80B10288
80 MHz LC Band Pass Filter AE80B10288
80 MHz LC Band Pass Filter

80 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE80B10288
Product Name 80 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 80 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details