Anatech Electronics, Inc. 809-854 MHz Connectorized Ceramic Duplexer AE809-854D5395-C

Description
809-854 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
809-854 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
809-854 MHz Connectorized Ceramic Duplexer - AE809-854D5395-C - Anatech Electronics, Inc.
Garfield, NJ, United States
809-854 MHz Connectorized Ceramic Duplexer
AE809-854D5395-C
809-854 MHz Connectorized Ceramic Duplexer AE809-854D5395-C
809-854 MHz Connectorized Ceramic Duplexer

809-854 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE809-854D5395-C
Product Name 809-854 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

200 MHz LC Duplexer/Diplexer - AE137-322DB5183 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1700-2200 MHz / 3400-6600 MHz Diplexer - AE2200-3400DP5438 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
2650 MHz / 5300 MHz / 7950 MHz Triplexer - AD2650-5300-7950TR302 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
405-495 MHz / 800-3000 MHz Cavity Diplexer - AE450-1800DB5348 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details