Anatech Electronics, Inc. 800 MHz LC Low Pass Filter AE800L9193

Description
800 MHz LC Low Pass Filter
Request a Quote
Description
800 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz LC Low Pass Filter - AE800L9193 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz LC Low Pass Filter
AE800L9193
800 MHz LC Low Pass Filter AE800L9193
800 MHz LC Low Pass Filter

800 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE800L9193
Product Name 800 MHz LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65) - AE930L8812-4310-O - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
22-31 MHz Low Pass Filter - AE31L9266 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 31 MHz
Package Type solder pin
View Details