Anatech Electronics, Inc. 8000 MHz Cavity Band Pass Filter AE8000B12042

Description
8000 MHz Cavity Band Pass Filter
Request a Quote
Description
8000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Cavity Band Pass Filter - AE8000B12042 - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Cavity Band Pass Filter
AE8000B12042
8000 MHz Cavity Band Pass Filter AE8000B12042
8000 MHz Cavity Band Pass Filter

8000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000B12042
Product Name 8000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details