Anatech Electronics, Inc. 788 MHz LC Band Pass Filter AE788B6193

Description
788 MHz LC Band Pass Filter
Request a Quote
Description
788 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
788 MHz LC Band Pass Filter - AE788B6193 - Anatech Electronics, Inc.
Garfield, NJ, United States
788 MHz LC Band Pass Filter
AE788B6193
788 MHz LC Band Pass Filter AE788B6193
788 MHz LC Band Pass Filter

788 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE788B6193
Product Name 788 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 788 MHz
Bandwidth 375000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details