Anatech Electronics, Inc. 78.45 MHz LC Bandpass Filter AE78.45B10057

Description
78.45 MHz LC Bandpass Filter
Request a Quote
Description
78.45 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
78.45 MHz LC Bandpass Filter - AE78.45B10057 - Anatech Electronics, Inc.
Garfield, NJ, United States
78.45 MHz LC Bandpass Filter
AE78.45B10057
78.45 MHz LC Bandpass Filter AE78.45B10057
78.45 MHz LC Bandpass Filter

78.45 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE78.45B10057
Product Name 78.45 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 78.45 MHz
Bandwidth 2000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details