Anatech Electronics, Inc.
760 MHz Bandpass Filter
AE760B11343
Description
760 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
760 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE760B11343 |
|
Product Name
|
760 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
760 MHz
|
|
Bandwidth
|
30000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2593 MHz
Bandwidth
240000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5900 MHz
Bandwidth
10000 kHz
View Details