Anatech Electronics, Inc. 75 MHz Saw Filter AE75SB1156

Description
75 MHz Saw Filter
Request a Quote
Description
75 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz Saw Filter - AE75SB1156 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz Saw Filter
AE75SB1156
75 MHz Saw Filter AE75SB1156
75 MHz Saw Filter

75 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE75SB1156
Product Name 75 MHz Saw Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details