Anatech Electronics, Inc. 750 MHz LC Bandpass Filter AE750B10012

Description
750 MHz LC Bandpass Filter
Request a Quote
Description
750 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz LC Bandpass Filter - AE750B10012 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz LC Bandpass Filter
AE750B10012
750 MHz LC Bandpass Filter AE750B10012
750 MHz LC Bandpass Filter

750 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE750B10012
Product Name 750 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 750 MHz
Bandwidth 263000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details