Anatech Electronics, Inc. 7500 MHz Band Pass Filter AE7500B10926

Description
7500 MHz Band Pass Filter
Request a Quote
Description
7500 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7500 MHz Band Pass Filter - AE7500B10926 - Anatech Electronics, Inc.
Garfield, NJ, United States
7500 MHz Band Pass Filter
AE7500B10926
7500 MHz Band Pass Filter AE7500B10926
7500 MHz Band Pass Filter

7500 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7500B10926
Product Name 7500 MHz Band Pass Filter
Filter Type Bandpass
Fc 7500 MHz
Bandwidth 550000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details