Anatech Electronics, Inc. 74 MHz LC Band Pass Filter AE74B11852

Description
74 MHz LC Band Pass Filter
Request a Quote
Description
74 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
74 MHz LC Band Pass Filter - AE74B11852 - Anatech Electronics, Inc.
Garfield, NJ, United States
74 MHz LC Band Pass Filter
AE74B11852
74 MHz LC Band Pass Filter AE74B11852
74 MHz LC Band Pass Filter

74 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE74B11852
Product Name 74 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 74 MHz
Bandwidth 4000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details