Anatech Electronics, Inc. 7407 MHz Cavity Band Pass Filter AE7407B1384

Description
7407 MHz Cavity Band Pass Filter
Request a Quote
Description
7407 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7407 MHz Cavity Band Pass Filter - AE7407B1384 - Anatech Electronics, Inc.
Garfield, NJ, United States
7407 MHz Cavity Band Pass Filter
AE7407B1384
7407 MHz Cavity Band Pass Filter AE7407B1384
7407 MHz Cavity Band Pass Filter

7407 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7407B1384
Product Name 7407 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7407 MHz
Bandwidth 30000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details