Anatech Electronics, Inc. 73 MHz LC Bandpass Filter AE73LB12157

Description
73 MHz LC Bandpass Filter
Request a Quote
Description
73 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
73 MHz LC Bandpass Filter - AE73LB12157 - Anatech Electronics, Inc.
Garfield, NJ, United States
73 MHz LC Bandpass Filter
AE73LB12157
73 MHz LC Bandpass Filter AE73LB12157
73 MHz LC Bandpass Filter

73 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE73LB12157
Product Name 73 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 73 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details