Anatech Electronics, Inc.
737 MHz SAW Filter
AE737SB1163
Description
737 MHz SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
737 MHz SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE737SB1163 |
|
Product Name
|
737 MHz SAW Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1415 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
115000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1761 MHz
Bandwidth
103000 kHz
View Details