Anatech Electronics, Inc. 725.5 MHz Cavity Bandpass Filter AE725B12154

Description
725.5 MHz Cavity Bandpass Filter
Request a Quote
Description
725.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
725.5 MHz Cavity Bandpass Filter - AE725B12154 - Anatech Electronics, Inc.
Garfield, NJ, United States
725.5 MHz Cavity Bandpass Filter
AE725B12154
725.5 MHz Cavity Bandpass Filter AE725B12154
725.5 MHz Cavity Bandpass Filter

725.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE725B12154
Product Name 725.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 726 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details