Anatech Electronics, Inc. 724 MHz LC Band Pass Filter AE724B5459

Description
724 MHz LC Band Pass Filter
Request a Quote
Description
724 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
724 MHz LC Band Pass Filter - AE724B5459 - Anatech Electronics, Inc.
Garfield, NJ, United States
724 MHz LC Band Pass Filter
AE724B5459
724 MHz LC Band Pass Filter AE724B5459
724 MHz LC Band Pass Filter

724 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE724B5459
Product Name 724 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 724 MHz
Bandwidth 254000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details