Anatech Electronics, Inc. 7205 MHz Cavity Band Pass Filter AE7205B1382-2.92

Description
7205 MHz Cavity Band Pass Filter
Request a Quote
Description
7205 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7205 MHz Cavity Band Pass Filter - AE7205B1382-2.92 - Anatech Electronics, Inc.
Garfield, NJ, United States
7205 MHz Cavity Band Pass Filter
AE7205B1382-2.92
7205 MHz Cavity Band Pass Filter AE7205B1382-2.92
7205 MHz Cavity Band Pass Filter

7205 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7205B1382-2.92
Product Name 7205 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7205 MHz
Bandwidth 45000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details