Anatech Electronics, Inc. 72.5 MHz LC Band Pass Filter AE72.5B6102

Description
72.5 MHz LC Band Pass Filter
Request a Quote
Description
72.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
72.5 MHz LC Band Pass Filter - AE72.5B6102 - Anatech Electronics, Inc.
Garfield, NJ, United States
72.5 MHz LC Band Pass Filter
AE72.5B6102
72.5 MHz LC Band Pass Filter AE72.5B6102
72.5 MHz LC Band Pass Filter

72.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE72.5B6102
Product Name 72.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 72.5 MHz
Bandwidth 4000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details