Anatech Electronics, Inc.
7172MHz Band Pass Filter
AE7172B11067
Description
7172MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
7172MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE7172B11067 |
|
Product Name
|
7172MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
7172 MHz
|
|
Bandwidth
|
1.67E6 kHz
|
|
Insertion Loss
|
2.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5900 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5767 MHz
Bandwidth
20000 kHz
View Details