Anatech Electronics, Inc. 716.5 MHz LC Bandpass Filter AE716LB12134

Description
716.5 MHz LC Bandpass Filter
Request a Quote
Description
716.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
716.5 MHz LC Bandpass Filter - AE716LB12134 - Anatech Electronics, Inc.
Garfield, NJ, United States
716.5 MHz LC Bandpass Filter
AE716LB12134
716.5 MHz LC Bandpass Filter AE716LB12134
716.5 MHz LC Bandpass Filter

716.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE716LB12134
Product Name 716.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 716 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details