Anatech Electronics, Inc. 713 MHz Cavity Band Pass Filter AE713B9135

Description
713 MHz Cavity Band Pass Filter
Request a Quote
Description
713 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
713 MHz Cavity Band Pass Filter - AE713B9135 - Anatech Electronics, Inc.
Garfield, NJ, United States
713 MHz Cavity Band Pass Filter
AE713B9135
713 MHz Cavity Band Pass Filter AE713B9135
713 MHz Cavity Band Pass Filter

713 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE713B9135
Product Name 713 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 713 MHz
Bandwidth 18000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details