Anatech Electronics, Inc. 7125 MHz Cavity Band Pass Filter AE7125B11934

Description
7125 MHz Cavity Band Pass Filter
Request a Quote
Description
7125 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7125 MHz Cavity Band Pass Filter - AE7125B11934 - Anatech Electronics, Inc.
Garfield, NJ, United States
7125 MHz Cavity Band Pass Filter
AE7125B11934
7125 MHz Cavity Band Pass Filter AE7125B11934
7125 MHz Cavity Band Pass Filter

7125 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7125B11934
Product Name 7125 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7125 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details