Anatech Electronics, Inc.
70 MHz Band Pass Filter
AE70B9056
Description
70 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE70B9056 |
|
Product Name
|
70 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
20000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3750 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Fc
5510 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details