Anatech Electronics, Inc. 70 MHz LC Band Pass Filter AE70B5736

Description
70 MHz LC Band Pass Filter
Request a Quote
Description
70 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Band Pass Filter - AE70B5736 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Band Pass Filter
AE70B5736
70 MHz LC Band Pass Filter AE70B5736
70 MHz LC Band Pass Filter

70 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B5736
Product Name 70 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 15000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details