Anatech Electronics, Inc. 70 MHz LC Bandpass Filter AE70B5146

Description
70 MHz LC Bandpass Filter
Request a Quote
Description
70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Bandpass Filter - AE70B5146 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Bandpass Filter
AE70B5146
70 MHz LC Bandpass Filter AE70B5146
70 MHz LC Bandpass Filter

70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B5146
Product Name 70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 1000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details